Low Pwr Quad Ch Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver 48-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 128056-DS100BR410SQE
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 10.3Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Low Pwr Quad Ch Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver 48-WQFN -40 to 85 Product overview: DS100BR410SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS100BR410SQE/NO
Buffer, ReDriver 4 Channel 10.3Gbps 48-WQFN (7x7)
IC REDRIVER SATA 4CH 48WQFN
IC REDRIVER SATA 4CH 48WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS100BR410SQE/NOPB | 128056-DS100BR410SQE/NOPB | 756-DS100BR410SQE/NOPB | DS100BR410SQE/NOPB | DS100BR410SQE/NOPB | DS100BR410SQE/NOPB |
| Product Name | DS100BR410 Low Pwr Quad Ch Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100BR410SQE/NOPB | Quad Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | DS100BR410 Low Pwr Quad Ch Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver | Signal Conditioner; Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |