The DS26LS31 is a quad differential line driver designed for digital data transmission over balanced lines, meeting EIA Standard RS-422 and Federal Standard 1020. It operates from a single 5V supply, features TRI-STATE outputs, complementary outputs, and output short-circuit protection. The DS26LS31CM/NOPB variant is packaged in a 16-pin SOIC (D) with an operating temperature range of 0°C to 70°C. Input-to-output delay is 10ns typical, output skew is 2.0ns typical, and supply current is 35 to 60mA when all outputs are enabled or disabled.
Quad High Speed Differential Line Drivers 16-SOIC 0 to 70
Quad Transmitter RS-422 16-Pin SOIC Tube Product overview: DS26LS31CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS31CM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014766-DS26LS31CM/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Commercial, Sensing & Instrumentation
RS-422 Interface IC QUAD HIGH SPD DIFF LINE DRVR
LINE DRIVER, QUAD, RS422/485, 5V; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26LS31CM/NOPB | 710-DS26LS31CM/NOPB | 014766-DS26LS31CM/NOPB | DS26LS31CM/NOPB | 29AH4089 |
| Product Name | DS26LS31C Quad High Speed Differential Line Drivers | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS26LS31CM/NOPB | RS-422 Interface IC | Line Driver, Quad, Rs422/485, 5V; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 10000 kbps | 10000 to ? kbps |