PCIE 5.0, 32-GBPS, EIGHT-CHANNEL
Buffer, ReDriver 4 x 2:2 Channel 32Gbps 64-WQFN (5.5x10)
PCIE 5.0, 32-GBPS, EIGHT-CHANNEL
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS320PR822NJXR | DS320PR822NJXR | DS320PR822NJXR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |