Texas Instruments Interface - Interface - Analog Switches - Special Purpose - DS100MB203SQE DS100MB203SQE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168641-DS100MB203SQ E Family Name: DS100MB203 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS100MB203SQ; DS100MB203SQE/NOPB; Introduction Date: January 19, 2012 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168641-DS100MB203SQ E Family Name: DS100MB203 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS100MB203SQ; DS100MB203SQE/NOPB; Introduction Date: January 19, 2012 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DS100MB203SQE - 1168641-DS100MB203SQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DS100MB203SQE
1168641-DS100MB203SQE
Interface - Interface - Analog Switches - Special Purpose - DS100MB203SQE 1168641-DS100MB203SQE
Manufacturer: Texas Instruments Win Source Part Number: 1168641-DS100MB203SQ E Family Name: DS100MB203 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS100MB203SQ; DS100MB203SQE/NOPB; Introduction Date: January 19, 2012 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168641-DS100MB203SQE
Family Name: DS100MB203
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DS100MB203SQ; DS100MB203SQE/NOPB;
Introduction Date: January 19, 2012
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1168641-DS100MB203SQE
Product Name Interface - Interface - Analog Switches - Special Purpose - DS100MB203SQE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details