Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TM/NOPB

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232TM/NOPB - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232TM/NOPB
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TM/NOPB
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM/NOPB - 1168830-DS14C232TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM/NOPB
1168830-DS14C232TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM/NOPB 1168830-DS14C232TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168830-DS14C232TM/N OPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168830-DS14C232TM/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Industrial Dual 5V SOIC Interface Transceiver IC
710-DS14C232TM/NOPB
Industrial Dual 5V SOIC Interface Transceiver IC 710-DS14C232TM/NOPB
RS-232 Dual Driver/Receiver, 5V, 20Kbps, 16-SOIC, Industrial Product overview: DS14C232TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TM/NOPB can be used for catalog matching and distributor lookup.

RS-232 Dual Driver/Receiver, 5V, 20Kbps, 16-SOIC, Industrial Product overview: DS14C232TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232TM/NOPB 1168830-DS14C232TM/NOPB 710-DS14C232TM/NOPB
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM/NOPB Industrial Dual 5V SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038107-32R2220RX-4CVT - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details