Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TMX

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232TMX - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232TMX
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TMX
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual +5V SOIC Interface Transceiver IC
710-DS14C232TMX
Low-Power Dual +5V SOIC Interface Transceiver IC 710-DS14C232TMX
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85 Product overview: DS14C232TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TMX can be used for catalog matching and distributor lookup.

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85 Product overview: DS14C232TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TMX - 090617-DS14C232TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TMX
090617-DS14C232TMX
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TMX 090617-DS14C232TMX
Manufacturer: Texas Instruments Win Source Part Number: 090617-DS14C232TMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090617-DS14C232TMX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232TMX 710-DS14C232TMX 090617-DS14C232TMX
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Low-Power Dual +5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TMX
Device Type Receiver Transceiver Receiver; Transceiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details