Low Power Multi-Rate Two Channel Retimer 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 718235-DS125DF111SQ
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Signal Retimer
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: DS125DF111
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V, 3.3V
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
Signal Retimer Interface 24-WQFN (4x4)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125DF111SQ | 718235-DS125DF111SQ | DS125DF111SQ | DS125DF111SQ | DS125DF111SQ |
| Product Name | DS125DF111 Low Power Multi-Rate Two Channel Retimer | Interface - Interface - Specialized - DS125DF111SQ | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | DS125DF111 Low Power Multi-Rate Two Channel Retimer | Sensor Interface | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |