Texas Instruments DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE DS100KR401SQE/NOPB

Description
10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85
Request a Quote
Description
10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS100KR401 is a 4-lane (8-channel) bidirectional repeater for high-speed serial protocols up to 10.3 Gbps, designed to support 10G-KR and similar standards. It operates with a low power consumption of 65 mW per channel and supports programmable receive equalization up to 36 dB at 5 GHz and transmit de-emphasis up to -12 dB. The device is powered by a single 2.5 V or 3.3 V supply and operates over a temperature range of -40°C to 85°C. It is housed in a 54-pin leadless WQFN package measuring 10 mm × 5.5 mm and is rated for 3 kV HBM ESD. Configuration is supported via pin selection, SMBus, or external EEPROM. The DS100KR401SQE/NOPB variant is supplied in a 250-piece small tape and reel, with the same electrical and mechanical specifications as the series.

Datasheet Summary
Powered by GS/AI

The DS100KR401 is a 4-lane (8-channel) bidirectional repeater for high-speed serial protocols up to 10.3 Gbps, designed to support 10G-KR and similar standards. It operates with a low power consumption of 65 mW per channel and supports programmable receive equalization up to 36 dB at 5 GHz and transmit de-emphasis up to -12 dB. The device is powered by a single 2.5 V or 3.3 V supply and operates over a temperature range of -40°C to 85°C. It is housed in a 54-pin leadless WQFN package measuring 10 mm × 5.5 mm and is rated for 3 kV HBM ESD. Configuration is supported via pin selection, SMBus, or external EEPROM. The DS100KR401SQE/NOPB variant is supplied in a 250-piece small tape and reel, with the same electrical and mechanical specifications as the series.

Suppliers

Company
Product
Description
Supplier Links
DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE - DS100KR401SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE
DS100KR401SQE/NOPB
DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE DS100KR401SQE/NOPB
10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85

10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB - 142720-DS100KR401SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB
142720-DS100KR401SQE/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB 142720-DS100KR401SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142720-DS100KR401SQE /NOPB Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 10.3Gbps Delay Time: 200ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 54-WQFN (10x5.5) Supply Voltage - Operating: 2.375 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142720-DS100KR401SQE/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 10.3Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
756-DS100KR401SQE/NOPB
Quad Interface Transceiver IC 756-DS100KR401SQE/NOPB
10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85 Product overview: DS100KR401SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS100KR401SQE/NO PB can be used for catalog matching and distributor lookup.

10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE 54-WQFN -40 to 85 Product overview: DS100KR401SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS100KR401SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS100KR401SQE/NOPB
Signal Buffers, Repeaters, Splitters DS100KR401SQE/NOPB
Buffer, ReDriver 8 Channel 10.3Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 8 Channel 10.3Gbps 54-WQFN (10x5.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS100KR401SQE/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS100KR401SQE/NOPB
IC REDRIVER 8CH 10.3GBPS 54WQFN

IC REDRIVER 8CH 10.3GBPS 54WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS100KR401SQE/NOPB
Signal Buffers, Repeaters, Splitters DS100KR401SQE/NOPB
IC REDRIVER 8CH 10.3GBPS 54WQFN

IC REDRIVER 8CH 10.3GBPS 54WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS100KR401SQE/NOPB 142720-DS100KR401SQE/NOPB 756-DS100KR401SQE/NOPB DS100KR401SQE/NOPB DS100KR401SQE/NOPB DS100KR401SQE/NOPB
Product Name DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100KR401SQE/NOPB Quad Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type DS100KR401 10.3 Gbps Quad Lane (8 Channel) Repeater with EQ and DE Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWT - 771388-CD74HC4052PWT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details