Texas Instruments Interface - Interface - Specialized - DS32EV100SD DS32EV100SD

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169299-DS32EV100SD Family Name: DS32EV100 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): 5962F0153403V9A; RHFLVDS31AD2V; RH-LVDS31K; 5962R9865106VYC; DS32EV100SD/NOPB; DS32EV100SDX/NOPB; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169299-DS32EV100SD Family Name: DS32EV100 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): 5962F0153403V9A; RHFLVDS31AD2V; RH-LVDS31K; 5962R9865106VYC; DS32EV100SD/NOPB; DS32EV100SDX/NOPB; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS32EV100SD - 1169299-DS32EV100SD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS32EV100SD
1169299-DS32EV100SD
Interface - Interface - Specialized - DS32EV100SD 1169299-DS32EV100SD
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169299-DS32EV100SD Family Name: DS32EV100 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): 5962F0153403V9A; RHFLVDS31AD2V; RH-LVDS31K; 5962R9865106VYC; DS32EV100SD/NOPB; DS32EV100SDX/NOPB; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169299-DS32EV100SD
Family Name: DS32EV100
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): 5962F0153403V9A; RHFLVDS31AD2V; RH-LVDS31K; 5962R9865106VYC; DS32EV100SD/NOPB; DS32EV100SDX/NOPB;
Introduction Date: October 01, 2006
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 754-DS32EV100SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-DS32EV100SD
Interface Transceiver IC 754-DS32EV100SD
LINE EQUALIZER / Displays Interface 14-WSON (4x3) Product overview: DS32EV100SD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS32EV100SD can be used for catalog matching and distributor lookup.

LINE EQUALIZER / Displays Interface 14-WSON (4x3) Product overview: DS32EV100SD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS32EV100SD can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - DS32EV100SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS32EV100SD
Specialized DS32EV100SD
Displays Interface 14-WSON (4x3)

Displays Interface 14-WSON (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1169299-DS32EV100SD 754-DS32EV100SD DS32EV100SD
Product Name Interface - Interface - Specialized - DS32EV100SD Interface Transceiver IC Specialized
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74AHCT2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details