PCIE 4.0, 16 GBPS, 8-CHANNEL LIN Product overview: DS160PR810NJXR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR810NJXR can be used for catalog matching and distributor lookup.
PCIE 4.0, 16 GBPS, 8-CHANNEL LIN
Buffer, ReDriver 8 Channel 16Gbps 64-WQFN (5.5x10)
PCIE 4.0, 16 GBPS, 8-CHANNEL LIN
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS160PR810NJXR | DS160PR810NJXR | DS160PR810NJXR | DS160PR810NJXR |
| Product Name | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |
| Data Rate | 1.00E6 kbps | 1.60E7 kbps | 1.60E7 kbps |