Manufacturer: Texas Instruments
Win Source Part Number: 014790-DS32ELX0421SQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 5
Output Type: CML
Data Rate: 3.125Gbps
Input Type: LVDS
Number of Outputs: 2
Family Name: DS32ELX0421
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Serializer
Supply Voltage - Operating: 2.5V, 3.3V
Alternative Parts (Cross-Reference): DS32ELX0421SQE; DS32ELX0421SQX; DS32ELX0421SQ;
Introduction Date: May 09, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC SERIALIZR DDR LVDS PAR 48WQFN
IC SERIALIZR DDR LVDS PAR 48WQFN
3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)
IC SERIALIZR DDR LVDS PAR 48WQFN
Serializers & Deserializers - Serdes 125MHz-312.5MHz FPGA Link Serializer
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 014790-DS32ELX0421SQE/NOPB | DS32ELX0421SQE/NOPB | DS32ELX0421SQE/NOPB | DS32ELX0421SQE/NOPB | DS32ELX0421SQE/NOPB | DS32ELX0421SQE/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS32ELX0421SQE/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V; Other | Other; 2.5V, 3.3V | 3.3V; Other; 2.5V, 3.3V | ||
| Data Rate | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | 3.13E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 48-WQFN (7x7) | 48-WFQFN Exposed Pad | 48-WFQFN Exposed Pad | WQFN-48 |