Texas Instruments High-Performance Analog 0.5A 55V DIP Interface Transceiver IC DS2003TN

Description
0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003TN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003TN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 55V DIP Interface Transceiver IC
710-DS2003TN
0.5A 55V DIP Interface Transceiver IC 710-DS2003TN
0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003TN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TN can be used for catalog matching and distributor lookup.

0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003TN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TN - 080700-DS2003TN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TN
080700-DS2003TN
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TN 080700-DS2003TN
Manufacturer: Texas Instruments Win Source Part Number: 080700-DS2003TN Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 080700-DS2003TN
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS2003TN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS2003TN
Drivers, Receivers, Transceivers DS2003TN
IC DRIVER 6/0 16DIP

IC DRIVER 6/0 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DS2003TN 080700-DS2003TN DS2003TN
Product Name 0.5A 55V DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS2003TN Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Driver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Triple inverting Schmitt trigger - 74AHCT3G14DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details