Texas Instruments DS2003 High Current/Voltage Darlington Driver DS2003TMX/NOPB

Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS2003 High Current/Voltage Darlington Driver - DS2003TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS2003 High Current/Voltage Darlington Driver
DS2003TMX/NOPB
DS2003 High Current/Voltage Darlington Driver DS2003TMX/NOPB
High Current/Voltage Darlington Driver 16-SOIC -40 to 125

High Current/Voltage Darlington Driver 16-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMX/NOPB - 117311-DS2003TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMX/NOPB
117311-DS2003TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMX/NOPB 117311-DS2003TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117311-DS2003TMX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 117311-DS2003TMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS2003TMX/NOPB
SOIC Interface Transceiver IC 710-DS2003TMX/NOPB
High Current/Voltage Darlington Driver 16-SOIC -40 to 125 Product overview: DS2003TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TMX/NOPB can be used for catalog matching and distributor lookup.

High Current/Voltage Darlington Driver 16-SOIC -40 to 125 Product overview: DS2003TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS2003TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS2003TMX/NOPB
Drivers, Receivers, Transceivers DS2003TMX/NOPB
IC DRIVER 6/0 16SOIC

IC DRIVER 6/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS2003TMX/NOPB 117311-DS2003TMX/NOPB 710-DS2003TMX/NOPB DS2003TMX/NOPB
Product Name DS2003 High Current/Voltage Darlington Driver Interface - Interface - Drivers, Receivers, Transceivers - DS2003TMX/NOPB SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type DS2003 High Current/Voltage Darlington Driver Receiver Transceiver Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details