Texas Instruments DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver DS14C535MSAX/NOPB

Description
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver - DS14C535MSAX/NOPB - Texas Instruments
Dallas, TX, United States
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver
DS14C535MSAX/NOPB
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver DS14C535MSAX/NOPB
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70

+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSAX/NOPB - 014697-DS14C535MSAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSAX/NOPB
014697-DS14C535MSAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSAX/NOPB 014697-DS14C535MSAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014697-DS14C535MSAX/ NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1V Data Rate: 128Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014697-DS14C535MSAX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1V
Data Rate: 128Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
+5V SSOP Interface Transceiver IC - 710-DS14C535MSAX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+5V SSOP Interface Transceiver IC
710-DS14C535MSAX/NOPB
+5V SSOP Interface Transceiver IC 710-DS14C535MSAX/NOPB
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70 Product overview: DS14C535MSAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C535MSAX/NOP B can be used for catalog matching and distributor lookup.

+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70 Product overview: DS14C535MSAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C535MSAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C535MSAX/NOPB 014697-DS14C535MSAX/NOPB 710-DS14C535MSAX/NOPB
Product Name DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSAX/NOPB +5V SSOP Interface Transceiver IC
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 5 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details