Texas Instruments DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp DS125BR800SQE/NOPB

Description
2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN
Request a Quote Datasheet
Description
2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp - DS125BR800SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp
DS125BR800SQE/NOPB
DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp DS125BR800SQE/NOPB
2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN

2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 54-WQFN

Buy Now Datasheet
2.5V 3.3V Interface Transceiver IC - 756-DS125BR800SQE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
756-DS125BR800SQE/NOPB
2.5V 3.3V Interface Transceiver IC 756-DS125BR800SQE/NOPB
CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS125BR800SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR800SQE/NO PB can be used for catalog matching and distributor lookup.

CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS125BR800SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR800SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB - 917312-DS125BR800SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB
917312-DS125BR800SQE/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB 917312-DS125BR800SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 917312-DS125BR800SQE /NOPB Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5) Package: 54-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DS125BR800 Categories: Integrated Circuits (ICs) Case / Package: 54-WQFN (10x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40091-6, 296-40091-2, 296-40091-1, DS125BR800SQE/NOPB-N D, -296-40091-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 917312-DS125BR800SQE/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)
Package: 54-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS125BR800
Categories: Integrated Circuits (ICs)
Case / Package: 54-WQFN (10x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40091-6, 296-40091-2, 296-40091-1, DS125BR800SQE/NOPB-ND, -296-40091-1-ND

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS125BR800SQE/NOPB
Signal Buffers, Repeaters, Splitters DS125BR800SQE/NOPB
Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)

Buy Now
Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS125BR800SQE/NOPB
Signal Buffers, Repeaters, Splitters DS125BR800SQE/NOPB
IC REDRIVER PCIE/SAS 8CH 54WQFN

IC REDRIVER PCIE/SAS 8CH 54WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS125BR800SQE/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS125BR800SQE/NOPB
IC REDRIVER PCIE/SAS 8CH 54WQFN

IC REDRIVER PCIE/SAS 8CH 54WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS125BR800SQE/NOPB 756-DS125BR800SQE/NOPB 917312-DS125BR800SQE/NOPB DS125BR800SQE/NOPB DS125BR800SQE/NOPB DS125BR800SQE/NOPB
Product Name DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp 2.5V 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800SQE/NOPB Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology PCI Express
Device Type DS125BR800 2.5/5.0/8.0 Gbps 8 Chnl PCI Exprs Reptr w/ Eqlztion and De-Emp Transceiver Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS RoHS
Package Type WQFN 54-WQFN (10x5.5) 54-WFQFN Exposed Pad 54-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 296-DLPC3420ZVB-ND - DigiKey
Specs
Technology SPI; I2C
Supply Voltage Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
SN55183 Dual Differential Line Driver - 7900901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details