Texas Instruments DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization DS25BR204TSQX/NOPB

Description
3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85
Request a Quote Datasheet
Description
3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization - DS25BR204TSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization
DS25BR204TSQX/NOPB
DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization DS25BR204TSQX/NOPB
3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85

3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization 40-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB - 080716-DS25BR204TSQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB
080716-DS25BR204TSQX/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB 080716-DS25BR204TSQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 080716-DS25BR204TSQX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: CML, LVDS, LVPECL Output: LVDS Data Rate (Max): 3.125Gbps Delay Time: 460ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Capacitance - Input: 1.7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080716-DS25BR204TSQX/NOPB
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Data Rate (Max): 3.125Gbps
Delay Time: 460ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Capacitance - Input: 1.7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS25BR204TSQX/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS25BR204TSQX/NOPB
IC MULTIPLEXER LVDS 1CH 40WQFN

IC MULTIPLEXER LVDS 1CH 40WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS25BR204TSQX/NOPB
Signal Buffers, Repeaters, Splitters DS25BR204TSQX/NOPB
IC MULTIPLEXER LVDS 1CH 40WQFN

IC MULTIPLEXER LVDS 1CH 40WQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS25BR204TSQX/NOPB
Signal Buffers, Repeaters, Splitters DS25BR204TSQX/NOPB
Buffer, Multiplexer 1 x 2:4 Channel 3.125Gbps 40-WQFN (6x6)

Buffer, Multiplexer 1 x 2:4 Channel 3.125Gbps 40-WQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS25BR204TSQX/NOPB 080716-DS25BR204TSQX/NOPB DS25BR204TSQX/NOPB DS25BR204TSQX/NOPB DS25BR204TSQX/NOPB
Product Name DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR204TSQX/NOPB Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type DS25BR204 3.125 Gbps 1:4 LVDS Repeater with Transmit Pre-Emphasis and Receive Equalization Signal Conditioner; Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer Buffer
Features RoHS RoHS
# of Tx 4 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368321-DLPC3421ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details