The DS36C200 is a dual high-speed bi-directional differential transceiver optimized for high data rate and low power applications, compatible with IEEE 1394 signaling levels and operating above 100 Mbps. It is housed in a 14-lead SOIC package with dimensions specified for tube packaging as 495 mm length, 8 mm width, and 4064 µm thickness. The device operates with a supply voltage of 4.5 V to 5.5 V and an ambient temperature range of 0°C to 70°C. It features a typical differential output swing of 210 mV, ±100 mV receiver sensitivity, and high-impedance state during power-off. Power dissipation is rated at 1255 mW at 25°C, derating at 10.04 mW/°C above 25°C. ESD protection meets HBM ≥3.5 kV and EIAJ ≥300 V. The transceiver supports single-bit control through adjacent enable pins and maintains low EMI via low output swings.
Dual High Speed Bi-Directional Differential Transceiver 14-SOIC 0 to 70
Dual High Speed Bi-Directional Differential Transceiver 14-SOIC 0 to 70 Product overview: DS36C200M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C200M/NOPB can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual Hi Spd Bi-Dirct Diff Tnscvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS36C200M/NOPB | 710-DS36C200M/NOPB | DS36C200M/NOPB |
| Product Name | DS36C200 Dual High Speed Bi-Directional Differential Transceiver | Dual SOIC Interface Transceiver IC | LVDS Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 2 # | ||
| # of Rx | 2 # | ||
| Data Rate | 100000 kbps | 100000 kbps | 100000 to ? kbps |