Texas Instruments DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR DS110RT410SQE/NOPB

Description
8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85
Request a Quote Datasheet
Description
8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR - DS110RT410SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR
DS110RT410SQE/NOPB
DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR DS110RT410SQE/NOPB
8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85

8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS110RT410SQE/NOPB - 772899-DS110RT410SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS110RT410SQE/NOPB
772899-DS110RT410SQE/NOPB
Interface - Interface - Specialized - DS110RT410SQE/NOPB 772899-DS110RT410SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772899-DS110RT410SQE /NOPB Packaging: Reel package Package: 48-WFQFN Exposed Pad Applications: Ethernet Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Interface: I2C Family Name: DS110RT410 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Introduction Date: May 29, 2013 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 772899-DS110RT410SQE/NOPB
Packaging: Reel package
Package: 48-WFQFN Exposed Pad
Applications: Ethernet
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Interface: I2C
Family Name: DS110RT410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Introduction Date: May 29, 2013
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - DS110RT410SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS110RT410SQE/NOPB
Interface - Specialized DS110RT410SQE/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet
Specialized - DS110RT410SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Interface 48-WQFN (7x7)

Ethernet Interface 48-WQFN (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS110RT410SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS110RT410SQE/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS110RT410SQE/NOPB 772899-DS110RT410SQE/NOPB DS110RT410SQE/NOPB DS110RT410SQE/NOPB DS110RT410SQE/NOPB
Product Name DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR Interface - Interface - Specialized - DS110RT410SQE/NOPB Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type DS110RT410 8.5 to 11.3 Gbps Quad Channel Retimer with Adaptive EQ and CDR Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers