Low Power Multi-Rate Two Channel Retimer 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 917313-DS125DF111SQE
Features: Signal Retimer Interface 24-WQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DS125DF111
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37464-2, DS125DF111SQE-ND, 296-37464-1, -296-37464-1-ND, 296-37464-6
Signal Retimer Interface 24-WQFN (4x4)
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125DF111SQE | 917313-DS125DF111SQE | DS125DF111SQE | DS125DF111SQE | DS125DF111SQE | DS125DF111SQE |
| Product Name | DS125DF111 Low Power Multi-Rate Two Channel Retimer | Interface - Interface - Specialized - DS125DF111SQE | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | DS125DF111 Low Power Multi-Rate Two Channel Retimer | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |