3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 8-WSON -40 to 85
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
IC REDRIVER LVDS 1CH 8WSON
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS25BR100TSDX/NOPB | DS25BR100TSDX/NOPB | DS25BR100TSDX/NOPB |
| Product Name | DS25BR100 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | ||
| Device Type | Buffer | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |