The DS125BR111RTWT is a low-power, 1-lane linear repeater designed for high-speed interfaces up to 12.5 Gbps, supporting SAS and PCIe standards. It features a continuous time linear equalizer (CTLE) with up to 10 dB boost at 6 GHz and a programmable output voltage range of 1200 mV. The device operates from a single 2.5 V or 3.3 V supply, consumes 65 mW per channel typ, and functions over a temperature range of -40°C to 85°C. It is housed in a 24-pin 4.00 mm × 4.00 mm WQFN package with a flow-through pinout and requires a minimum of four vias for proper thermal and electrical grounding.
Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034362-DS125BR111RT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe, SAS, SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 12.5Gbps
Delay Time: 70ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization 24-WQFN -40 to 85 Product overview: DS125BR111RTWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR111RTWT can be used for catalog matching and distributor lookup.
IC REDRIVER EQUALIZR 2CH 24WQFN
Buffer, ReDriver 2 Channel 12.5Gbps 24-WQFN (4x4)
IC REDRIVER EQUALIZR 2CH 24WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125BR111RTWT | 1034362-DS125BR111RTWT | 756-DS125BR111RTWT | DS125BR111RTWT | DS125BR111RTWT | DS125BR111RTWT |
| Product Name | DS125BR111 Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR111RTWT | Low-Power Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | DS125BR111 Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |