Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85
CML Repeater 2.5V/3.3V 24-Pin WQFN EP T/R Product overview: DS125BR111RTWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR111RTWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1168774-DS125BR111RT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REPEATER/EQUALIZR 2CH24WQFN
Buffer, ReDriver 2 Channel 12.5Gbps 24-WQFN (4x4)
IC REPEATER/EQUALIZR 2CH24WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125BR111RTWR | 756-DS125BR111RTWR | 1168774-DS125BR111RTWR | DS125BR111RTWR | DS125BR111RTWR | DS125BR111RTWR |
| Product Name | DS125BR111 Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis | 2.5V 3.3V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR111RTWR | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | DS125BR111 Ultra Low Pwr 12.5 Gbps 2-Ch Repeaters w/ Input Equalization and Output De-Emphasis | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |