8-Ch 28Gbps Retimer, Line Transceiver, Industrial, 135-FCBGA Product overview: DS280DF810ABVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280DF810ABVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869553-DS280DF810ABV
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 8 Channel 28.4Gbps 135-FCBGA (13.1x8.1)
Package: 135-BGA Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS280DF810
Categories: Integrated Circuits (ICs)
Case / Package: 135-FCBGA (13.1x8.1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46900-1, 296-46900-2, DS280DF810ABVR-ND, 296-46900-6
IC RETIMER 28GBPS 135-FCBGA
IC RETIMER 28GBPS 135-FCBGA
Buffer, ReDriver 8 Channel 28.4Gbps 135-FCBGA (8.05x13.05)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS280DF810ABVR | 869553-DS280DF810ABVR | DS280DF810ABVR | DS280DF810ABVR | DS280DF810ABVR |
| Product Name | Industrial Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280DF810ABVR | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |