Texas Instruments DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis DS25BR120TSD/NOPB

Description
3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 8-WSON -40 to 85
Request a Quote Datasheet
Description
3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis - DS25BR120TSD/NOPB - Texas Instruments
Dallas, TX, United States
DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis
DS25BR120TSD/NOPB
DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis DS25BR120TSD/NOPB
3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 8-WSON -40 to 85

3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-DS25BR120TSD/NOPB
3.3V Interface Transceiver IC 756-DS25BR120TSD/NOPB
3.125Gbps LVDS Buffer, 1-Ch, CML In, 3.3V, 8-WSON Product overview: DS25BR120TSD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS25BR120TSD/NOP B can be used for catalog matching and distributor lookup.

3.125Gbps LVDS Buffer, 1-Ch, CML In, 3.3V, 8-WSON Product overview: DS25BR120TSD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS25BR120TSD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 8136504P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8136504P
LVDS Interface Ics 8136504P
Texas Instruments,DS25BR12 0TSD/NOPB,LVDS

Texas Instruments,DS25BR120TSD/NOPB,LVDS

Supplier's Site
LVDS Interface Ics - 8136504 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8136504
LVDS Interface Ics 8136504
3.125Gbps LVDS Buffer Pre-Emphasis WSON8

3.125Gbps LVDS Buffer Pre-Emphasis WSON8

Supplier's Site
LVDS Interface Ics - 9212889 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
9212889
LVDS Interface Ics 9212889
3.125Gbps LVDS Buffer Pre-Emphasis WSON8

3.125Gbps LVDS Buffer Pre-Emphasis WSON8

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS25BR120TSD/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS25BR120TSD/NOPB
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments - 28AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments
28AH2519
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments 28AH2519
BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:65ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:65ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS25BR120TSD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS25BR120TSD/NOPB
Signal Buffers, Repeaters, Splitters DS25BR120TSD/NOPB
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS25BR120TSD/NOPB
LVDS Interface IC DS25BR120TSD/NOPB
LVDS Interface IC 3.125GBPS LVDS BFR

LVDS Interface IC 3.125GBPS LVDS BFR

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS25BR120TSD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS25BR120TSD/NOPB
Signal Buffers, Repeaters, Splitters DS25BR120TSD/NOPB
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS25BR120TSD/NOPB 756-DS25BR120TSD/NOPB 8136504P 8136504 9212889 DS25BR120TSD/NOPB 28AH2519 DS25BR120TSD/NOPB DS25BR120TSD/NOPB DS25BR120TSD/NOPB
Product Name DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis 3.3V Interface Transceiver IC LVDS Interface Ics LVDS Interface Ics LVDS Interface Ics Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters
Technology LVDS LVDS CML; LVDS; LVPECL LVDS Bus LVDS
Device Type Buffer Transceiver Buffer; Buffer Buffer; Buffer Sensor Interface; Buffer Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type WSON Wson Wson 8-WFDFN Exposed Pad LLP-8 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details