Win Source Part Number: 1006334-DS160PR410RN
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: PCI Express
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS
Current - Supply: 150mA
Number of Channels: 4
Data Rate (Max): 25Gbps
Delay Time: 70ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DS160PR410RNQRTR
Base Product Number: DS160PR410
4 channel PCI Express gen-4 linear redriver 40-WQFN -40 to 85 Product overview: DS160PR410RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR410RNQR can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 25Gbps 40-WQFN (6x4)
16G PCIE-4 REDRIVER
16G PCIE-4 REDRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1006334-DS160PR410RNQR | 756-DS160PR410RNQR | DS160PR410RNQR | DS160PR410RNQR | DS160PR410RNQR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Quad Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Data Rate | 2.50E7 kbps | 2.50E7 kbps | 2.50E7 kbps |