The DS14C88 is a quad CMOS line driver designed to interface data terminal equipment with data circuit-terminating equipment by translating TTL/CMOS logic levels to EIA-232-D and CCITTV.28 standard levels. It is available in an SOIC package, with a maximum operating temperature range of 0°C to 75°C. The device operates from a wide supply voltage range of ±4.5V to ±12.6V and consumes a maximum supply current of 500 μA at ±12V. On-chip slew rate control eliminates the need for external capacitors. The part meets EIA-232-D and CCITTV.28 standards and has limited built-in ESD protection with an HBM rating of at least 1.0 kV.
Quad CMOS Line Driver 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 014699-DS14C88N/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quad CMOS Line Driver 14-PDIP 0 to 70 Product overview: DS14C88N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C88N/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS14C88N/NOPB | 014699-DS14C88N/NOPB | 710-DS14C88N/NOPB |
| Product Name | DS14C88 Quad CMOS Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - DS14C88N/NOPB | Quad Interface Transceiver IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 0 # | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |