The DS15EA101SQE/NOPB is an adaptive cable equalizer designed for high-speed data transmission over coaxial, twin-ax, and twisted pair cables. It supports data rates ranging from 150 Mbps to over 1.5 Gbps and provides up to 35 dB of boost at 750 MHz, making it suitable for various cable lengths and conditions. The device features both single-ended and differential input options, along with 50,Ѷ differential outputs. It includes loss of signal (LOS) detection and an output enable function, which can disable the output when no signal is present. Operating on a single 3.3V supply, it consumes approximately 210 mW at 1.5 Gbps and is rated for an industrial temperature range of -40°C to +85°C. The product is packaged in a compact 4x4 mm WQFN-16 format, facilitating high-density component placement in multi-channel applications.
DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 122551-DS15EA101SQE/
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
IC INTERFACE SPECIALIZED 16WQFN
IC INTERFACE SPECIALIZED 16WQFN
Displays Interface 16-WQFN (4x4)
IC INTERFACE SPECIALIZED 16WQFN
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS15EA101SQE/NOPB | 122551-DS15EA101SQE/NOPB | DS15EA101SQE/NOPB | DS15EA101SQE/NOPB | DS15EA101SQE/NOPB | DS15EA101SQE/NOPB |
| Product Name | DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection | Interface - Interface - Specialized - DS15EA101SQE/NOPB | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |