Texas Instruments DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver DS36C278TM

Description
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TM - Texas Instruments
Dallas, TX, United States
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver
DS36C278TM
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver DS36C278TM
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-DS36C278TM
Low-Power SOIC Interface Transceiver IC 710-DS36C278TM
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C278TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C278TM can be used for catalog matching and distributor lookup.

Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C278TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C278TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278TM - 1169365-DS36C278TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278TM
1169365-DS36C278TM
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278TM 1169365-DS36C278TM
Manufacturer: Texas Instruments Win Source Part Number: 1169365-DS36C278TM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169365-DS36C278TM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS36C278TM 710-DS36C278TM 1169365-DS36C278TM
Product Name DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS36C278TM
Device Type Transceiver Transceiver
Supply Voltage 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details