Manufacturer: Texas Instruments
Win Source Part Number: 869554-DS280MB810ZBL
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, Multiplexer 8 Channel 28Gbps 135-NFBGA (8x13)
Package: 135-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS280MB810
Categories: Integrated Circuits (ICs)
Case / Package: 135-NFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Low Power 28Gbps 8 Channel Repeater With Crosspoint 135-NFBGA -40 to 85 Product overview: DS280MB810ZBLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280MB810ZBLR can be used for catalog matching and distributor lookup.
IC REPEATER 28GBPS 135NFBGA
IC REPEATER 28GBPS 135NFBGA
Buffer, Multiplexer 8 Channel 28Gbps 135-NFBGA (8x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 869554-DS280MB810ZBLR | 756-DS280MB810ZBLR | DS280MB810ZBLR | DS280MB810ZBLR | DS280MB810ZBLR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280MB810ZBLR | Low-Power Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, Multiplexer | Sensor Interface; Buffer | Buffer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 135-NFBGA (8x13) | 135-LFBGA | BGA | BGA; 135-LFBGA |