10.3 Gbps 8 Channel (Uni-directional) Repeater with EQ and DE 54-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 131320-DS100KR800SQE
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 10.3Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
10.3 Gbps 8 Channel (Uni-directional) Repeater with EQ and DE 54-WQFN -40 to 85 Product overview: DS100KR800SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS100KR800SQE/NO
IC REDRIVER 8CH 10.3GBPS 54WQFN
Buffer, ReDriver 8 Channel 10.3Gbps 54-WQFN (10x5.5)
IC REDRIVER 8CH 10.3GBPS 54WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS100KR800SQE/NOPB | 131320-DS100KR800SQE/NOPB | 756-DS100KR800SQE/NOPB | DS100KR800SQE/NOPB | DS100KR800SQE/NOPB | DS100KR800SQE/NOPB |
| Product Name | DS100KR800 10.3 Gbps 8 Channel (Uni-directional) Repeater with EQ and DE | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100KR800SQE/NOPB | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | DS100KR800 10.3 Gbps 8 Channel (Uni-directional) Repeater with EQ and DE | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |