The DS125BR800A is an 8-channel unidirectional repeater with input continuous time linear equalization and output de-emphasis, designed for high-speed serial protocols up to 12.5 Gbps including PCIe and SAS. It operates from a single 2.5 V or 3.3 V supply and consumes 65 mW per channel typically, with the ability to power down unused channels. The device features a 54-pin WQFN package measuring 10 mm by 5.5 mm with 0.5 mm pitch, and supports operation from −40°C to 85°C. Configuration is selectable via pins, SMBus, or external EEPROM, and it includes transparent link training protocol support for SAS-3 and PCIe Gen-3. The part is rated for 3-kV HBM ESD protection.
Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis 54-WQFN
8-Ch Line Transceiver Repeater, 85C, 54-Pin WQFN EP Product overview: DS125BR800ANJYT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR800ANJYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772979-DS125BR800ANJ
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 54-WFQFN Exposed Pad
Applications: PCIe, SAS
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML
Output: CML
Number of Channels: 8
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Family Name: DS125BR800A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-WQFN (10x5.5)
Data Rate (Maximum): 12.5Gbps
Alternative Parts (Cross-Reference): STA1102RUTR; PI3EQX4951STZDE; STA1102RQTR; PI3EQX4951STZDEX;
Introduction Date: November 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REDRIVER PCIE/SAS 8CH 54WQFN
IC REDRIVER PCIE/SAS 8CH 54WQFN
Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125BR800ANJYT | 756-DS125BR800ANJYT | 772979-DS125BR800ANJYT | DS125BR800ANJYT | DS125BR800ANJYT | DS125BR800ANJYT |
| Product Name | DS125BR800A Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR800ANJYT | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | DS125BR800A Low-Power 12.5-Gbps 8-Channel Repeater With Input CTLE and Output De-Emphasis | Transceiver | Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | ||||
| Package Type | WQFN | 54-WFQFN Exposed Pad | 54-WFQFN Exposed Pad |