Manufacturer: Texas Instruments
Win Source Part Number: 773243-DS250DF410ABM
Packaging: Reel package
Package: 101-TFBGA, FCCSP
Applications: Retimer
Mounting: SMD
Family Name: DS250DF410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 101-FCCSP (6x6)
Introduction Date: March 04, 2016
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 101FCCSP
IC INTFACE SPECIALIZED 101FCCSP
Retimer Interface 101-FCCSP (6x6)
IC INTFACE SPECIALIZED 101FCCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 773243-DS250DF410ABMT | DS250DF410ABMT | DS250DF410ABMT | DS250DF410ABMT | DS250DF410ABMT |
| Product Name | Interface - Interface - Specialized - DS250DF410ABMT | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |