Texas Instruments DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR400TSQ/NOPB

Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
Request a Quote
Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS15BR400 is a four-channel LVDS buffer/repeater with pre-emphasis, designed for high-speed data transmission up to 2 Gbps over lossy backplanes and cables. It features on-chip 100 Ω output termination and optional 100 Ω input termination, 15 kV ESD protection on LVDS inputs and outputs, and operates from a single 3.3 V supply while consuming 578 mW (typical). The device supports industrial temperature range from -40°C to +85°C and is packaged in a 32-pin WQFN with an exposed thermal pad (DAP) for improved thermal and AC performance. The WQFN package measures 5.3 mm × 5.3 mm with a thickness of 1.3 mm.

Datasheet Summary
Powered by GS/AI

The DS15BR400 is a four-channel LVDS buffer/repeater with pre-emphasis, designed for high-speed data transmission up to 2 Gbps over lossy backplanes and cables. It features on-chip 100 Ω output termination and optional 100 Ω input termination, 15 kV ESD protection on LVDS inputs and outputs, and operates from a single 3.3 V supply while consuming 578 mW (typical). The device supports industrial temperature range from -40°C to +85°C and is packaged in a 32-pin WQFN with an exposed thermal pad (DAP) for improved thermal and AC performance. The WQFN package measures 5.3 mm × 5.3 mm with a thickness of 1.3 mm.

Suppliers

Company
Product
Description
Supplier Links
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis - DS15BR400TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis
DS15BR400TSQ/NOPB
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR400TSQ/NOPB
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-DS15BR400TSQ/NOPB
3.3V Interface Transceiver IC 756-DS15BR400TSQ/NOPB
4-Ch LVDS Buffer/Repeater, 2Gbps, CML In, 3.3V, WQFN Product overview: DS15BR400TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR400TSQ/NOP B can be used for catalog matching and distributor lookup.

4-Ch LVDS Buffer/Repeater, 2Gbps, CML In, 3.3V, WQFN Product overview: DS15BR400TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR400TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB - 014701-DS15BR400TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB
014701-DS15BR400TSQ/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB 014701-DS15BR400TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014701-DS15BR400TSQ/ NOPB Packaging: Reel - TR Type: Buffer, ReDriver Applications: LVDS Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 4 Data Rate (Max): 2Gbps Delay Time: 1.0ns Signal Conditioning: Output Pre-Emphasis Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 175mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014701-DS15BR400TSQ/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 4
Data Rate (Max): 2Gbps
Delay Time: 1.0ns
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 175mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DS15BR400TSQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 4 Driver, 4 Rcvr

Line Transceiver, 1 Func, 4 Driver, 4 Rcvr

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS15BR400TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS15BR400TSQ/NOPB
IC REDRIVER LVDS 4CH 32WQFN

IC REDRIVER LVDS 4CH 32WQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15BR400TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS15BR400TSQ/NOPB
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)

Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS15BR400TSQ/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS15BR400TSQ/NOPB
IC REDRIVER LVDS 4CH 32WQFN

IC REDRIVER LVDS 4CH 32WQFN

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS15BR400TSQ/NOPB
LVDS Interface IC DS15BR400TSQ/NOPB
LVDS Interface IC 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

LVDS Interface IC 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15BR400TSQ/NOPB 756-DS15BR400TSQ/NOPB 014701-DS15BR400TSQ/NOPB DS15BR400TSQ/NOPB DS15BR400TSQ/NOPB DS15BR400TSQ/NOPB DS15BR400TSQ/NOPB DS15BR400TSQ/NOPB
Product Name DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TSQ/NOPB Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type Buffer Transceiver Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details