PCIE 5.0, 32-GBPS, 8-CHANNEL LIN Product overview: DS320PR810NJXT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS320PR810NJXT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339510-DS320PR810NJ
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCIe
Standard Package: 250
Input: Differential
Output: Differential
Number of Channels: 8
Data Rate (Max): 32Gbps
Delay Time: 0.1ns
Signal Conditioning: Input Equalization
Capacitance - Input: 1.6 pF
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-WFQFN Exposed Pad
Supplier Device Package: 64-WQFN (5.5x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Buffer, ReDriver 8 Channel 32Gbps 64-WQFN (5.5x10)
PCIE 5.0, 32-GBPS, 8-CHANNEL LIN
PCIE 5.0, 32-GBPS, 8-CHANNEL LIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS320PR810NJXT | 1339510-DS320PR810NJXT | DS320PR810NJXT | DS320PR810NJXT | DS320PR810NJXT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |
| Data Rate | 3.20E7 kbps | 3.20E7 kbps | 3.20E7 kbps | 3.20E7 kbps |