Texas Instruments DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR400TVS/NOPB

Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85
Request a Quote Datasheet
Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis - DS15BR400TVS/NOPB - Texas Instruments
Dallas, TX, United States
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis
DS15BR400TVS/NOPB
DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR400TVS/NOPB
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85

4-Channel LVDS Buffer/Repeater with Pre-Emphasis 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-DS15BR400TVS/NOPB
Interface Transceiver IC 756-DS15BR400TVS/NOPB
4-Ch LVDS Buffer/Repeater, 2000Mbps, CML In, TQFP Product overview: DS15BR400TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR400TVS/NOP B can be used for catalog matching and distributor lookup.

4-Ch LVDS Buffer/Repeater, 2000Mbps, CML In, TQFP Product overview: DS15BR400TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR400TVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TVS/NOPB - 917344-DS15BR400TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TVS/NOPB
917344-DS15BR400TVS/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TVS/NOPB 917344-DS15BR400TVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 917344-DS15BR400TVS/ NOPB Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7) Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: DS15BR400 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DS15BR400TVS/NOPB-N D, -DS15BR400TVS-NDR, DS15BR400TVSNOPB, *DS15BR400TVS/NOPB

Manufacturer: Texas Instruments
Win Source Part Number: 917344-DS15BR400TVS/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: DS15BR400
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DS15BR400TVS/NOPB-ND, -DS15BR400TVS-NDR, DS15BR400TVSNOPB, *DS15BR400TVS/NOPB

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS15BR400TVS/NOPB
LVDS Interface IC DS15BR400TVS/NOPB
LVDS Interface IC 4-CH LVDS Buffer/ Repeater

LVDS Interface IC 4-CH LVDS Buffer/ Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR400TVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15BR400TVS/NOPB
Signal Buffers, Repeaters, Splitters DS15BR400TVS/NOPB
Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)

Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS15BR400TVS/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS15BR400TVS/NOPB
IC REDRIVER LVDS 4CH 48TQFP

IC REDRIVER LVDS 4CH 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15BR400TVS/NOPB 756-DS15BR400TVS/NOPB 917344-DS15BR400TVS/NOPB DS15BR400TVS/NOPB DS15BR400TVS/NOPB DS15BR400TVS/NOPB
Product Name DS15BR400 4-Channel LVDS Buffer/Repeater with Pre-Emphasis Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR400TVS/NOPB LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - 771386-CD74HC4052MT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers