Texas Instruments DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp DS125BR401SQE/NOPB

Description
2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN
Request a Quote Datasheet
Description
2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp - DS125BR401SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp
DS125BR401SQE/NOPB
DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp DS125BR401SQE/NOPB
2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN

2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 54-WQFN

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
756-DS125BR401SQE/NOPB
2.5V 3.3V Interface Transceiver IC 756-DS125BR401SQE/NOPB
Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS125BR401SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR401SQE/NO PB can be used for catalog matching and distributor lookup.

Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS125BR401SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS125BR401SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB - 133974-DS125BR401SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB
133974-DS125BR401SQE/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB 133974-DS125BR401SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133974-DS125BR401SQE /NOPB Packaging: Reel - TR Type: Buffer, ReDriver Applications: PCIe, SAS, SATA Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 12Gbps Delay Time: 200ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 54-WQFN (10x5.5) Supply Voltage - Operating: 2.375 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133974-DS125BR401SQE/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe, SAS, SATA
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 12Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS125BR401SQE/NOPB
Signal Buffers, Repeaters, Splitters DS125BR401SQE/NOPB
IC REDRIVER PCIE/SAS/SATA 54WQFN

IC REDRIVER PCIE/SAS/SATA 54WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS125BR401SQE/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS125BR401SQE/NOPB
IC REDRIVER PCIE/SAS/SATA 54WQFN

IC REDRIVER PCIE/SAS/SATA 54WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS125BR401SQE/NOPB
Signal Buffers, Repeaters, Splitters DS125BR401SQE/NOPB
Buffer, ReDriver 4 Channel 12Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 4 Channel 12Gbps 54-WQFN (10x5.5)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS125BR401SQE/NOPB 756-DS125BR401SQE/NOPB 133974-DS125BR401SQE/NOPB DS125BR401SQE/NOPB DS125BR401SQE/NOPB DS125BR401SQE/NOPB
Product Name DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp 2.5V 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS125BR401SQE/NOPB Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology PCI Express
Device Type DS125BR401 2.5/5.0/8.0 Gbps 4 Lane PCI Exprs Repeater w/ Equalization & De-Emp Transceiver Signal Conditioner; Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS
Package Type WQFN 54-WQFN (10x5.5) 54-WFQFN Exposed Pad 54-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details