Texas Instruments DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver DS14C535MSA

Description
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver - DS14C535MSA - Texas Instruments
Dallas, TX, United States
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver
DS14C535MSA
DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver DS14C535MSA
+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70

+5V Supply EIA/TIA-232 3 x 5 Driver Receiver 28-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA - 1168835-DS14C535MSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA
1168835-DS14C535MSA
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA 1168835-DS14C535MSA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1168835-DS14C535MSA Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1168835-DS14C535MSA
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-DS14C535MSA
Interface Transceiver IC 710-DS14C535MSA
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: DS14C535MSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C535MSA can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 28SSOP Product overview: DS14C535MSA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C535MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C535MSA 1168835-DS14C535MSA 710-DS14C535MSA
Product Name DS14C535 +5V Supply EIA/TIA-232 3 x 5 Driver Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA Interface Transceiver IC
Device Type Receiver Transceiver
# of Rx 5 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details