Texas Instruments DS2003 High Current/Voltage Darlington Driver DS2003TM

Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS2003 High Current/Voltage Darlington Driver - DS2003TM - Texas Instruments
Dallas, TX, United States
DS2003 High Current/Voltage Darlington Driver
DS2003TM
DS2003 High Current/Voltage Darlington Driver DS2003TM
High Current/Voltage Darlington Driver 16-SOIC -40 to 125

High Current/Voltage Darlington Driver 16-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TM - 081316-DS2003TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TM
081316-DS2003TM
Interface - Interface - Drivers, Receivers, Transceivers - DS2003TM 081316-DS2003TM
Manufacturer: Texas Instruments Win Source Part Number: 081316-DS2003TM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial Quantity per package: 48

Manufacturer: Texas Instruments
Win Source Part Number: 081316-DS2003TM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Quantity per package: 48

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS2003TM
SOIC Interface Transceiver IC 710-DS2003TM
High Current/Voltage Darlington Driver 16-SOIC -40 to 125 Product overview: DS2003TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TM can be used for catalog matching and distributor lookup.

High Current/Voltage Darlington Driver 16-SOIC -40 to 125 Product overview: DS2003TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS2003TM - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS2003TM
Drivers, Receivers, Transceivers DS2003TM
IC DRIVER 6/0 16SOIC

IC DRIVER 6/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS2003TM 081316-DS2003TM 710-DS2003TM DS2003TM
Product Name DS2003 High Current/Voltage Darlington Driver Interface - Interface - Drivers, Receivers, Transceivers - DS2003TM SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type DS2003 High Current/Voltage Darlington Driver Receiver Transceiver Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details