8-Ch 2.5V 28Gbps Differential Linear Repeater IC, 135-NFBGA Product overview: DS280BR820ZBLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280BR820ZBLT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 773277-DS280BR820ZBL
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 135-LFBGA
Operating Supply Voltage: 2.5V
Input: CML
Output: CML
Number of Channels: 8
Family Name: DS280BR820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 135-NFBGA (13x8)
Data Rate (Maximum): 28Gbps
Alternative Parts (Cross-Reference): 89HP0504UBZBNRGI8; 89HP0508PZBABG; 89HP0508PZBABI8; VSC7140QJ;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 8 Channel 28Gbps 135-NFBGA (8x13)
IC REDRIVER 28GBPS 135-NFBGA
IC REDRIVER 28GBPS 135-NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS280BR820ZBLT | 773277-DS280BR820ZBLT | DS280BR820ZBLT | DS280BR820ZBLT | DS280BR820ZBLT |
| Product Name | 2.5V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLT | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 2.5V | Other; 2.5V | Other | Other; 2.5V |