Texas Instruments DS25BR110 3.125 Gbps LVDS Buffer with Receive Equalization DS25BR110TSD/NOPB

Description
3.125 Gbps LVDS Buffer with Receive Equalization 8-WSON -40 to 85
Request a Quote Datasheet
Description
3.125 Gbps LVDS Buffer with Receive Equalization 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS25BR110 3.125 Gbps LVDS Buffer with Receive Equalization - DS25BR110TSD/NOPB - Texas Instruments
Dallas, TX, United States
DS25BR110 3.125 Gbps LVDS Buffer with Receive Equalization
DS25BR110TSD/NOPB
DS25BR110 3.125 Gbps LVDS Buffer with Receive Equalization DS25BR110TSD/NOPB
3.125 Gbps LVDS Buffer with Receive Equalization 8-WSON -40 to 85

3.125 Gbps LVDS Buffer with Receive Equalization 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-DS25BR110TSD/NOPB
3.3V Interface Transceiver IC 756-DS25BR110TSD/NOPB
3.125Gbps LVDS Buffer, 1-Ch, 3.3V, 8-WSON, SMT Product overview: DS25BR110TSD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS25BR110TSD/NOP B can be used for catalog matching and distributor lookup.

3.125Gbps LVDS Buffer, 1-Ch, 3.3V, 8-WSON, SMT Product overview: DS25BR110TSD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS25BR110TSD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB - 126846-DS25BR110TSD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB
126846-DS25BR110TSD/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB 126846-DS25BR110TSD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 126846-DS25BR110TSD/ NOPB Packaging: Reel - TR Type: Buffer, ReDriver Applications: LVDS Input: LVDS Output: LVDS Number of Channels: 1 Data Rate (Max): 3.125Gbps Delay Time: 350ps Signal Conditioning: Input Equalization Capacitance - Input: 1.7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126846-DS25BR110TSD/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: LVDS
Output: LVDS
Number of Channels: 1
Data Rate (Max): 3.125Gbps
Delay Time: 350ps
Signal Conditioning: Input Equalization
Capacitance - Input: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments - 28AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments
28AH2518
Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments 28AH2518
BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:150ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:150ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS25BR110TSD/NOPB
Signal Buffers, Repeaters, Splitters DS25BR110TSD/NOPB
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buy Now
Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS25BR110TSD/NOPB
Signal Buffers, Repeaters, Splitters DS25BR110TSD/NOPB
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS25BR110TSD/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS25BR110TSD/NOPB
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS25BR110TSD/NOPB 756-DS25BR110TSD/NOPB 126846-DS25BR110TSD/NOPB 28AH2518 DS25BR110TSD/NOPB DS25BR110TSD/NOPB DS25BR110TSD/NOPB
Product Name DS25BR110 3.125 Gbps LVDS Buffer with Receive Equalization 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR110TSD/NOPB Buffer Lvds 3.125Gbps, Powerwise; Device Type Texas Instruments Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS Bus LVDS
Device Type Buffer Transceiver Signal Conditioner; Buffer Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers