Texas Instruments DS14185 EIA/TIA-232 3 Driver x 5 Receiver DS14185WM

Description
EIA/TIA-232 3 Driver x 5 Receiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
EIA/TIA-232 3 Driver x 5 Receiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14185 EIA/TIA-232 3 Driver x 5 Receiver - DS14185WM - Texas Instruments
Dallas, TX, United States
DS14185 EIA/TIA-232 3 Driver x 5 Receiver
DS14185WM
DS14185 EIA/TIA-232 3 Driver x 5 Receiver DS14185WM
EIA/TIA-232 3 Driver x 5 Receiver 20-SOIC 0 to 70

EIA/TIA-232 3 Driver x 5 Receiver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-DS14185WM
5V SOIC Interface Transceiver IC 710-DS14185WM
RS-232 Bus Transceiver, 3Tx/5Rx, 200Kbps, 5V, SOIC Product overview: DS14185WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14185WM can be used for catalog matching and distributor lookup.

RS-232 Bus Transceiver, 3Tx/5Rx, 200Kbps, 5V, SOIC Product overview: DS14185WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14185WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DS14185WM - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
 - DS14185WM - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14185WM - 1168819-DS14185WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14185WM
1168819-DS14185WM
Interface - Interface - Drivers, Receivers, Transceivers - DS14185WM 1168819-DS14185WM
Manufacturer: Texas Instruments Win Source Part Number: 1168819-DS14185WM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1168819-DS14185WM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS14185WM 710-DS14185WM DS14185WM 1168819-DS14185WM
Product Name DS14185 EIA/TIA-232 3 Driver x 5 Receiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14185WM
Device Type Receiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details