Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CM

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232CM - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232CM
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CM
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual +5V SOIC Interface Transceiver IC
710-DS14C232CM
Low-Power Dual +5V SOIC Interface Transceiver IC 710-DS14C232CM
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70 Product overview: DS14C232CM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CM can be used for catalog matching and distributor lookup.

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC 0 to 70 Product overview: DS14C232CM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, +5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, +5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CM - 080665-DS14C232CM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CM
080665-DS14C232CM
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CM 080665-DS14C232CM
Manufacturer: Texas Instruments Win Source Part Number: 080665-DS14C232CM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080665-DS14C232CM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232CM 710-DS14C232CM 080665-DS14C232CM
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Low-Power Dual +5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CM
Device Type Receiver Transceiver Receiver; Transceiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC SOIC SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details