Texas Instruments DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer DS30EA101SQE/NOPB

Description
0.15 to 3.125 Gbps Adaptive Cable Equalizer 16-WQFN -40 to 85
Request a Quote Datasheet
Description
0.15 to 3.125 Gbps Adaptive Cable Equalizer 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer - DS30EA101SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer
DS30EA101SQE/NOPB
DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer DS30EA101SQE/NOPB
0.15 to 3.125 Gbps Adaptive Cable Equalizer 16-WQFN -40 to 85

0.15 to 3.125 Gbps Adaptive Cable Equalizer 16-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS30EA101SQE/NOPB - 080734-DS30EA101SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS30EA101SQE/NOPB
080734-DS30EA101SQE/NOPB
Interface - Interface - Specialized - DS30EA101SQE/NOPB 080734-DS30EA101SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 080734-DS30EA101SQE/ NOPB Packaging: Reel - TR Applications: Security Systems Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080734-DS30EA101SQE/NOPB
Packaging: Reel - TR
Applications: Security Systems
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - DS30EA101SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS30EA101SQE/NOPB
Interface - Specialized DS30EA101SQE/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site Datasheet
DS30EA101 0.15- TO 3.125-GBPS AD

DS30EA101 0.15- TO 3.125-GBPS AD

Supplier's Site Datasheet
Specialized - DS30EA101SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Security Systems Interface 16-WQFN (4x4)

Security Systems Interface 16-WQFN (4x4)

Buy Now
Specialized - DS30EA101SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Security Systems Interface 16-WQFN (4x4)

Security Systems Interface 16-WQFN (4x4)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS30EA101SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS30EA101SQE/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS30EA101SQE/NOPB 080734-DS30EA101SQE/NOPB DS30EA101SQE/NOPB DS30EA101SQE/NOPB DS30EA101SQE/NOPB DS30EA101SQE/NOPB
Product Name DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer Interface - Interface - Specialized - DS30EA101SQE/NOPB Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details