The DS3680N is a quad telephone relay driver in a 14-pin PDIP package, designed to interface -48-V relay systems with TTL or CMOS logic using a -52-V battery supply. Each driver can source up to 50 mA for inductive loads and includes a built-in output clamp diode. The device operates with a common-mode input voltage range of ±20 V referenced to battery ground and is characterized for an operating temperature range of 0°C to 70°C. The complementary input design ensures a fail-safe off condition when either input is open.
Quad Telephone Relay Drivers 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 080740-DS3680N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: Driver
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Power Switch 1-OUT 0.05A 14-Pin PDIP Tube Product overview: DS3680N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.05A, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3680N can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 14DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS3680N | 080740-DS3680N | 702-DS3680N | DS3680N | DS3680N |
| Product Name | DS3680 Quad Telephone Relay Drivers | Interface - Interface - Telecom - DS3680N | 0.05A Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | DS3680 Quad Telephone Relay Drivers | Transceiver | Sensor Interface |