Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR DS280BR820ZBLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811391-DS280BR820ZBL R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811391-DS280BR820ZBL R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR - 811391-DS280BR820ZBLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR
811391-DS280BR820ZBLR
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR 811391-DS280BR820ZBLR
Manufacturer: Texas Instruments Win Source Part Number: 811391-DS280BR820ZBL R Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Input: CML Output: CML Number of Channels: 8 Supplier Device Package: 135-NFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 135-LFBGA Data Rate (Maximum): 28Gbps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 811391-DS280BR820ZBLR
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML
Output: CML
Number of Channels: 8
Supplier Device Package: 135-NFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 135-LFBGA
Data Rate (Maximum): 28Gbps
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V

Buy Now
Low-Power Interface Transceiver IC - 756-DS280BR820ZBLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
756-DS280BR820ZBLR
Low-Power Interface Transceiver IC 756-DS280BR820ZBLR
Low Power 28 Gbps 8 Channel Linear Repeater 135-NFBGA -40 to 85 Product overview: DS280BR820ZBLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280BR820ZBLR can be used for catalog matching and distributor lookup.

Low Power 28 Gbps 8 Channel Linear Repeater 135-NFBGA -40 to 85 Product overview: DS280BR820ZBLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS280BR820ZBLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS280BR820ZBLR
Signal Buffers, Repeaters, Splitters DS280BR820ZBLR
IC REPEATER 28GBPS 135NFBGA

IC REPEATER 28GBPS 135NFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS280BR820ZBLR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS280BR820ZBLR
IC REPEATER 28GBPS 135NFBGA

IC REPEATER 28GBPS 135NFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS280BR820ZBLR
Signal Buffers, Repeaters, Splitters DS280BR820ZBLR
Buffer, ReDriver 8 Channel 28Gbps 135-NFBGA (8x13)

Buffer, ReDriver 8 Channel 28Gbps 135-NFBGA (8x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811391-DS280BR820ZBLR 756-DS280BR820ZBLR DS280BR820ZBLR DS280BR820ZBLR DS280BR820ZBLR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS280BR820ZBLR Low-Power Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Supply Voltage Other; 2.5V Other; 2.5V Other Other; 2.5V
Data Rate 2.80E7 kbps 2.80E7 kbps 2.80E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details