Texas Instruments DS10BR254 1.5 Gbps 1:4 LVDS Repeater DS10BR254TSQ/NOPB

Description
1.5 Gbps 1:4 LVDS Repeater 40-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 1:4 LVDS Repeater 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS10BR254 1.5 Gbps 1:4 LVDS Repeater - DS10BR254TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS10BR254 1.5 Gbps 1:4 LVDS Repeater
DS10BR254TSQ/NOPB
DS10BR254 1.5 Gbps 1:4 LVDS Repeater DS10BR254TSQ/NOPB
1.5 Gbps 1:4 LVDS Repeater 40-WQFN -40 to 85

1.5 Gbps 1:4 LVDS Repeater 40-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-DS10BR254TSQ/NOPB
3.3V Interface Transceiver IC 756-DS10BR254TSQ/NOPB
1.5Gbps LVDS Repeater IC, 1:4, CML In, 3.3V, 40-WQFN Product overview: DS10BR254TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS10BR254TSQ/NOP B can be used for catalog matching and distributor lookup.

1.5Gbps LVDS Repeater IC, 1:4, CML In, 3.3V, 40-WQFN Product overview: DS10BR254TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS10BR254TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB - 1034245-DS10BR254TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB
1034245-DS10BR254TSQ/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB 1034245-DS10BR254TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034245-DS10BR254TSQ /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: CML, LVDS, LVPECL Output: LVDS Data Rate (Max): 1.5Gbps Delay Time: 440ps Capacitance - Input: 1.7pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 113mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034245-DS10BR254TSQ/NOPB
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Data Rate (Max): 1.5Gbps
Delay Time: 440ps
Capacitance - Input: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 113mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Lvds Repeater, Llp-40; Device Type Texas Instruments - 78M7724 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Repeater, Llp-40; Device Type Texas Instruments
78M7724
Lvds Repeater, Llp-40; Device Type Texas Instruments 78M7724
LVDS REPEATER, LLP-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ESD HBM:8kV RoHS Compliant: Yes

LVDS REPEATER, LLP-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ESD HBM:8kV RoHS Compliant: Yes

Supplier's Site
Lvds Repeater, 1 Texas Instruments - 26AJ5748 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Repeater, 1 Texas Instruments
26AJ5748
Lvds Repeater, 1 Texas Instruments 26AJ5748
LVDS REPEATER, 1:4, 1.5GBPS, WQFN-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

LVDS REPEATER, 1:4, 1.5GBPS, WQFN-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS10BR254TSQ/NOPB
LVDS Interface IC DS10BR254TSQ/NOPB
LVDS Interface IC 1.5Gbps 1:4 LVDS Repeater

LVDS Interface IC 1.5Gbps 1:4 LVDS Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS10BR254TSQ/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS10BR254TSQ/NOPB
IC MULTIPLEXER LVDS 1CH 40WQFN

IC MULTIPLEXER LVDS 1CH 40WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS10BR254TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS10BR254TSQ/NOPB
Buffer, Multiplexer 1 x 2:4 Channel 1.5Gbps 40-WQFN (6x6)

Buffer, Multiplexer 1 x 2:4 Channel 1.5Gbps 40-WQFN (6x6)

Buy Now
Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS10BR254TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS10BR254TSQ/NOPB
IC MULTIPLEXER LVDS 1CH 40WQFN

IC MULTIPLEXER LVDS 1CH 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS10BR254TSQ/NOPB 756-DS10BR254TSQ/NOPB 1034245-DS10BR254TSQ/NOPB 78M7724 DS10BR254TSQ/NOPB DS10BR254TSQ/NOPB DS10BR254TSQ/NOPB DS10BR254TSQ/NOPB
Product Name DS10BR254 1.5 Gbps 1:4 LVDS Repeater 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS10BR254TSQ/NOPB Lvds Repeater, Llp-40; Device Type Texas Instruments LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS Bus LVDS
Device Type DS10BR254 1.5 Gbps 1:4 LVDS Repeater Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CLC021AVGZ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 400000 kbps
Pd 235 milliwatts
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSR - 130498-CD74HC4052NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details