Texas Instruments DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver DS14C335MSAX/NOPB

Description
+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver - DS14C335MSAX/NOPB - Texas Instruments
Dallas, TX, United States
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver
DS14C335MSAX/NOPB
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver DS14C335MSAX/NOPB
+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70

+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
+3.3V SSOP Interface Transceiver IC - 710-DS14C335MSAX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+3.3V SSOP Interface Transceiver IC
710-DS14C335MSAX/NOPB
+3.3V SSOP Interface Transceiver IC 710-DS14C335MSAX/NOPB
+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70 Product overview: DS14C335MSAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C335MSAX/NOP B can be used for catalog matching and distributor lookup.

+3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver 28-SSOP 0 to 70 Product overview: DS14C335MSAX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C335MSAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C335MSAX/NOPB - 108349-DS14C335MSAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C335MSAX/NOPB
108349-DS14C335MSAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS14C335MSAX/NOPB 108349-DS14C335MSAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108349-DS14C335MSAX/ NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 128Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108349-DS14C335MSAX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 128Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C335MSAX/NOPB 710-DS14C335MSAX/NOPB 108349-DS14C335MSAX/NOPB
Product Name DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver +3.3V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14C335MSAX/NOPB
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 5 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details