Quad Differential Bus Transceiver 20-PLCC 0 to 70
Quad Differential Bus Transceiver 20-PLCC 0 to 70 Product overview: DS36954VX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36954VX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142978-DS36954VX/NOP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/4
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Motor Drive & Control
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS36954VX/NOPB | 710-DS36954VX/NOPB | 142978-DS36954VX/NOPB |
| Product Name | DS36954 Quad Differential Bus Transceiver | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS36954VX/NOPB |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | |
| # of Tx | 1 # |