Texas Instruments DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection DS15EA101SQ/NOPB

Description
DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85
Request a Quote Datasheet
Description
DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection - DS15EA101SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection
DS15EA101SQ/NOPB
DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection DS15EA101SQ/NOPB
DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85

DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection 16-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS15EA101SQ/NOPB - 014702-DS15EA101SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS15EA101SQ/NOPB
014702-DS15EA101SQ/NOPB
Interface - Interface - Specialized - DS15EA101SQ/NOPB 014702-DS15EA101SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014702-DS15EA101SQ/N OPB Packaging: Reel - TR Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 014702-DS15EA101SQ/NOPB
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Interface - Specialized - DS15EA101SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS15EA101SQ/NOPB
Interface - Specialized DS15EA101SQ/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site Datasheet
Ic, Buffer/ Driver; Ic Interface Type Texas Instruments - 26AJ5752 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/ Driver; Ic Interface Type Texas Instruments
26AJ5752
Ic, Buffer/ Driver; Ic Interface Type Texas Instruments 26AJ5752
IC, BUFFER/ DRIVER; IC Interface Type:Serial; Interface Applications:Cable Extension Application, Data Recovery Equalization, LED Panels, Remote LCDs, Security Cameras; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Interface RoHS Compliant: Yes

IC, BUFFER/ DRIVER; IC Interface Type:Serial; Interface Applications:Cable Extension Application, Data Recovery Equalization, LED Panels, Remote LCDs, Security Cameras; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Interface RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS15EA101SQ/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS15EA101SQ/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site
Specialized - DS15EA101SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS15EA101SQ/NOPB
Specialized DS15EA101SQ/NOPB
Displays Interface 16-WQFN (4x4)

Displays Interface 16-WQFN (4x4)

Buy Now Datasheet
Specialized DS15EA101SQ/NOPB
IC INTERFACE SPECIALIZED 16WQFN

IC INTERFACE SPECIALIZED 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15EA101SQ/NOPB 014702-DS15EA101SQ/NOPB DS15EA101SQ/NOPB 26AJ5752 DS15EA101SQ/NOPB DS15EA101SQ/NOPB DS15EA101SQ/NOPB
Product Name DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection Interface - Interface - Specialized - DS15EA101SQ/NOPB Interface - Specialized Ic, Buffer/ Driver; Ic Interface Type Texas Instruments Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type DS15EA101 DS15EA101 0.15 to 1.5 Gbps Adaptive Cable Equalizer with LOS Detection Sensor Interface Buffer Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers