3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 8-WSON -40 to 85
IC REDRIVER LVDS 1CH 8WSON
IC REDRIVER LVDS 1CH 8WSON
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
LVDS Interface IC 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization 8-WSON -40 to 85
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS25BR101TSD/NOPB | DS25BR101TSD/NOPB | DS25BR101TSD/NOPB | DS25BR101TSD/NOPB | DS25BR101TSD/NOPB |
| Product Name | DS25BR101 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | LVDS Interface IC |
| Technology | LVDS | ||||
| Device Type | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |